BALL BEARING, DEEP GROOVE, 30 MM BORE, 62 MM OUTSIDE DIAMETER, 16 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 6671190 | 46315129 |
| Product Name | Ball Bearings | Bearing |
| Primary Bearing Category | Radial Ball Bearing | |
| Material / Plating | Steel | |
| Rolling Element | Steel | |
| Seals / Shields | Single Seal |