SKF Group (The) Ball Bearings 6202-2Z/C3

Description
SKF 6202-2Z/C3 Ball Bearing
Request a Quote
Description
SKF 6202-2Z/C3 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 6671049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
6671049
Ball Bearings 6671049
SKF 6202-2Z/C3 Ball Bearing

SKF 6202-2Z/C3 Ball Bearing

Supplier's Site
Bearing - 123132872 - Radwell International
Willingboro, NJ, United States
Bearing
123132872
Bearing 123132872
BEARING, RADIAL/DEEP GROOVE, BALL BEARING, ROUND BORE, 15 MM ID, 35 MM OD, 11 MM WIDTH, DOUBLE SHIELDED, INTERNAL CLEARANCE: C3. FREE 2 YEAR RADWELL WARRANTY

BEARING, RADIAL/DEEP GROOVE, BALL BEARING, ROUND BORE, 15 MM ID, 35 MM OD, 11 MM WIDTH, DOUBLE SHIELDED, INTERNAL CLEARANCE: C3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 6671049 123132872
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Shield
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details