SKF produces many other bearings, most of which are intended for specific applications. These include precision bearings for machine tools and similar applications, see the catalogue "High-precision bearings", as well as individually tailored bearings. For example, the bearings for automotive applications are generally specific to a given car model and often include additional features thus reducing the number of individual components required for an application. Linear ball bearings also form part of the SKF range and are covered by separate printed catalogues and electronically via "SKF Linear Motion".
SKF produces many other bearings, most of which are intended for specific applications. These include precision bearings for machine tools and similar applications, see the catalogue "High-precision bearings", as well as individually tailored bearings. For example, the bearings for automotive applications are generally specific to a given car model and often include additional features thus reducing the number of individual components required for an application. Linear ball bearings also form part of the SKF range and are covered by separate printed catalogues and electronically via "SKF Linear Motion".
BALL BEARING, DOUBLE SHIELDED, DEEP GROOVE, SINGLE ROW, 12 X 32 10 MM. FREE 2 YEAR RADWELL WARRANTY
| SKF/Global | SKF/North America | Radwell International | |
|---|---|---|---|
| Product Category | Ball Bearings | Ball Bearings | Ball Bearings |
| Product Number | 6201 2ZJEM | 6201 2ZJEM | 12623285 |
| Product Name | 6200 Series Deep Groove Ball Bearing | 6200 Series Deep Groove Ball Bearing | Bearing |
| Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing | |
| Rolling Element | Steel | Steel | |
| Seals / Shields | Double Shield | Double Shield | |
| Bearing Class | ABEC1 / Class 0 / P0 | ABEC1 / Class 0 / P0 | |
| Type | Conrad / Deep Groove | Conrad / Deep Groove |