SKF Group (The) Ball Bearings 61912-2RS1

Description
SKF 61912-2RS1 Ball Bearing
Request a Quote
Description
SKF 61912-2RS1 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2077058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2077058
Ball Bearings 2077058
SKF 61912-2RS1 Ball Bearing

SKF 61912-2RS1 Ball Bearing

Supplier's Site
Bearing - 58862371 - Radwell International
Willingboro, NJ, United States
Bearing
58862371
Bearing 58862371
BALL BEARING, RADIAL, DEEP GROOVE, 60 MM BORE, 85 MM OUTER DIAMETER, 13 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, RADIAL, DEEP GROOVE, 60 MM BORE, 85 MM OUTER DIAMETER, 13 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2077058 58862371
Product Name Ball Bearings Bearing
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields Single Seal
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-10-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.7550 inch (95.377 mm)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details