SKF Group (The) Ball Bearings 61905

Description
SKF 61905 Ball Bearing
Request a Quote
Description
SKF 61905 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2077042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2077042
Ball Bearings 2077042
SKF 61905 Ball Bearing

SKF 61905 Ball Bearing

Supplier's Site
Bearing - 44642342 - Radwell International
Willingboro, NJ, United States
Bearing
44642342
Bearing 44642342
25MM BORE DIAM, 42MM OD, OPEN THIN SECTION RADIAL BALL BEARING 9MM WIDE, 1 ROW, ROUND BORE, 899 LB STATIC CAPACITY, 1,490 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

25MM BORE DIAM, 42MM OD, OPEN THIN SECTION RADIAL BALL BEARING 9MM WIDE, 1 ROW, ROUND BORE, 899 LB STATIC CAPACITY, 1,490 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2077042 44642342
Product Name Ball Bearings Bearing
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields None (Open Bearing)
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Ball Bearings - 6189929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details