SKF Group (The) Ball Bearings 61901-2RS1

Description
SKF 61901-2RS1 Ball Bearing
Request a Quote
Description
SKF 61901-2RS1 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1440861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1440861
Ball Bearings 1440861
SKF 61901-2RS1 Ball Bearing

SKF 61901-2RS1 Ball Bearing

Supplier's Site
Bearing - 21291478 - Radwell International
Willingboro, NJ, United States
Bearing
21291478
Bearing 21291478
BALL BEARING, 61 SERIES, 12MM BORE, 24MM OUTSIDE DIAMETER, 6MM OVERALL WIDTH, 19000RPM, DOUBLE SEALED, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, 61 SERIES, 12MM BORE, 24MM OUTSIDE DIAMETER, 6MM OVERALL WIDTH, 19000RPM, DOUBLE SEALED, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 1440861 21291478
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details