SKF Group (The) Ball Bearings 61815-2RS1

Description
SKF 61815-2RS1 Ball Bearing
Request a Quote
Description
SKF 61815-2RS1 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2076986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2076986
Ball Bearings 2076986
SKF 61815-2RS1 Ball Bearing

SKF 61815-2RS1 Ball Bearing

Supplier's Site
Bearing - 40226882 - Radwell International
Willingboro, NJ, United States
Bearing
40226882
Bearing 40226882
BALL BEARING, RADIAL DEEP GROOVE, 75 MM BORE DIAMETER, DOUBLE SEALED, 10 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, RADIAL DEEP GROOVE, 75 MM BORE DIAMETER, DOUBLE SEALED, 10 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2076986 40226882
Product Name Ball Bearings Bearing
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields Single Seal
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-47-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
Ball Bearings - 1883306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details