SKF Group (The) Ball Bearings 61808-2RS1

Description
SKF 61808-2RS1 Ball Bearing
Request a Quote
Description
SKF 61808-2RS1 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2076965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2076965
Ball Bearings 2076965
SKF 61808-2RS1 Ball Bearing

SKF 61808-2RS1 Ball Bearing

Supplier's Site
Bearing - 18567257 - Radwell International
Willingboro, NJ, United States
Bearing
18567257
Bearing 18567257
RADIAL BALL BEARING, 40MM BORE DIAM, 52MM OD, DOUBLE SEAL THIN SECTION 7MM WIDE, 1 ROW, ROUND BORE, 776 LB STATIC CAPACITY, 1,110 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

RADIAL BALL BEARING, 40MM BORE DIAM, 52MM OD, DOUBLE SEAL THIN SECTION 7MM WIDE, 1 ROW, ROUND BORE, 776 LB STATIC CAPACITY, 1,110 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2076965 18567257
Product Name Ball Bearings Bearing
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields Single Seal
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details