SKF Group (The) Ball Bearings 61800-2Z

Description
SKF 61800-2Z Ball Bearing
Request a Quote
Description
SKF 61800-2Z Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2850497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2850497
Ball Bearings 2850497
SKF 61800-2Z Ball Bearing

SKF 61800-2Z Ball Bearing

Supplier's Site
Bearing - 40895095 - Radwell International
Willingboro, NJ, United States
Bearing
40895095
Bearing 40895095
10MM BORE DIAM, 19MM OD, DOUBLE SHIELD THIN SECTION RADIAL BALL BEARING 5MM WIDE, 1 ROW, ROUND BORE, 132 LB STATIC CAPACITY, 310 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

10MM BORE DIAM, 19MM OD, DOUBLE SHIELD THIN SECTION RADIAL BALL BEARING 5MM WIDE, 1 ROW, ROUND BORE, 132 LB STATIC CAPACITY, 310 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2850497 40895095
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Shield
Type Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details