SKF Group (The) Ball Bearings 608-2Z/C3

Description
SKF 608-2Z/C3 Ball Bearing
Request a Quote
Description
SKF 608-2Z/C3 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 6671030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
6671030
Ball Bearings 6671030
SKF 608-2Z/C3 Ball Bearing

SKF 608-2Z/C3 Ball Bearing

Supplier's Site
Bearing - 53693691 - Radwell International
Willingboro, NJ, United States
Bearing
53693691
Bearing 53693691
BALL BEARING DEEP GROOVE SHIELDED, 8 MM ID, 22 MM OD. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING DEEP GROOVE SHIELDED, 8 MM ID, 22 MM OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 6671030 53693691
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Shield
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-72 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 4010 lbs (1819 kg)
Dynamic Radial 10880 lbs (4934 kg)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details