SKF Group (The) Ball Bearings 6017-2Z/C3

Description
SKF 6017-2Z/C3 Ball Bearing
Request a Quote
Description
SKF 6017-2Z/C3 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2076433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2076433
Ball Bearings 2076433
SKF 6017-2Z/C3 Ball Bearing

SKF 6017-2Z/C3 Ball Bearing

Supplier's Site
Bearing - 89061196 - Radwell International
Willingboro, NJ, United States
Bearing
89061196
Bearing 89061196
BALL BEARING, 85 MM BORE, 130 MM ID, 22 MM WIDTH, DOUBLE SHIELDED. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, 85 MM BORE, 130 MM ID, 22 MM WIDTH, DOUBLE SHIELDED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2076433 89061196
Product Name Ball Bearings Bearing
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields Double Shield
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details