SKF Group (The) Ball Bearings 6009-Z

Description
SKF 6009-Z Ball Bearing
Request a Quote
Description
SKF 6009-Z Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2076393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2076393
Ball Bearings 2076393
SKF 6009-Z Ball Bearing

SKF 6009-Z Ball Bearing

Supplier's Site
Bearing - 82266751 - Radwell International
Willingboro, NJ, United States
Bearing
82266751
Bearing 82266751
DEEP GROOVE RADIAL BALL BEARING, SHIELDED ONE-SIDE, NON-CONTACT SEALING, WITHOUT COATING, CLASS P6 TOLERANCE, CYLINDRICAL BORE, SINGLE ROW, 45MM BORE, 75MM OUTER DIAMETER, 16MM WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY

DEEP GROOVE RADIAL BALL BEARING, SHIELDED ONE-SIDE, NON-CONTACT SEALING, WITHOUT COATING, CLASS P6 TOLERANCE, CYLINDRICAL BORE, SINGLE ROW, 45MM BORE, 75MM OUTER DIAMETER, 16MM WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2076393 82266751
Product Name Ball Bearings Bearing
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields Single Shield
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 1883333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details