SKF Group (The) Ball Bearings 6008-2RS1

Description
SKF 6008-2RS1 Ball Bearing
Request a Quote
Description
SKF 6008-2RS1 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2850762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2850762
Ball Bearings 2850762
SKF 6008-2RS1 Ball Bearing

SKF 6008-2RS1 Ball Bearing

Supplier's Site
Bearing - 17672637 - Radwell International
Willingboro, NJ, United States
Bearing
17672637
Bearing 17672637
BALL BEARING, DEEP GROOVE, SINGLE ROW, 68 MM OUTSIDE DIAMETER, 40 MM BORE DIAMETER, 15 MM WIDTH, CYLINDRICAL BORE, SHEET METAL CAGE. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, DEEP GROOVE, SINGLE ROW, 68 MM OUTSIDE DIAMETER, 40 MM BORE DIAMETER, 15 MM WIDTH, CYLINDRICAL BORE, SHEET METAL CAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2850762 17672637
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 6190430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details