SKF Group (The) Ball Bearings 6007-2RS1/C3

Description
SKF 6007-2RS1/C3 Ball Bearing
Request a Quote
Description
SKF 6007-2RS1/C3 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 6671153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
6671153
Ball Bearings 6671153
SKF 6007-2RS1/C3 Ball Bearing

SKF 6007-2RS1/C3 Ball Bearing

Supplier's Site
Bearing - 36947289 - Radwell International
Willingboro, NJ, United States
Bearing
36947289
Bearing 36947289
BALL BEARING, DEEP GROOVE, SINGLE ROW, DOUBLE SEALED RUBBER, 35MM ID, 62MM OD, 14MM W, STEEL. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, DEEP GROOVE, SINGLE ROW, DOUBLE SEALED RUBBER, 35MM ID, 62MM OD, 14MM W, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 6671153 36947289
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details