SKF Group (The) Ball Bearings 6004-2Z

Description
SKF 6004-2Z Ball Bearing
Request a Quote
Description
SKF 6004-2Z Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2867647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2867647
Ball Bearings 2867647
SKF 6004-2Z Ball Bearing

SKF 6004-2Z Ball Bearing

Supplier's Site
Bearing - 35641557 - Radwell International
Willingboro, NJ, United States
Bearing
35641557
Bearing 35641557
RADIAL BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

RADIAL BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2867647 35641557
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Shield
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details