SKF Group (The) Ball Bearings 6004-2Z/C3GJN

Description
SKF 6004-2Z/C3GJN Ball Bearing
Request a Quote
Description
SKF 6004-2Z/C3GJN Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1234812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1234812
Ball Bearings 1234812
SKF 6004-2Z/C3GJN Ball Bearing

SKF 6004-2Z/C3GJN Ball Bearing

Supplier's Site
Bearing - 225770615 - Radwell International
Willingboro, NJ, United States
Bearing
225770615
Bearing 225770615
DEEP GROOVE BALL BEARING WITH SEALS OR SHIELDS, BORE DIAMETER 20MM, OUTSIDE DIAMETER 42MM, WIDTH 12MM, BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY

DEEP GROOVE BALL BEARING WITH SEALS OR SHIELDS, BORE DIAMETER 20MM, OUTSIDE DIAMETER 42MM, WIDTH 12MM, BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 1234812 225770615
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing
Material / Plating Ceramic Races; Steel
Seals / Shields Single Shield
Type Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details