SKF Group (The) Ball Bearings 6004-2RSH

Description
SKF 6004-2RSH Ball Bearing
Request a Quote
Description
SKF 6004-2RSH Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 4420010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
4420010
Ball Bearings 4420010
SKF 6004-2RSH Ball Bearing

SKF 6004-2RSH Ball Bearing

Supplier's Site
Bearing - 7706753 - Radwell International
Willingboro, NJ, United States
Bearing
7706753
Bearing 7706753
BALL BEARING, DEEP GROOVE, SINGLE ROW, 2 SEAL ENCLOSURE, 20 MM INNER DIAMETER, 42 MM OUTER DIAMETER, 12 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, DEEP GROOVE, SINGLE ROW, 2 SEAL ENCLOSURE, 20 MM INNER DIAMETER, 42 MM OUTER DIAMETER, 12 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 4420010 7706753
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details