SKF/Global Double-row Angular Contact - 5000 Series - 5300-M Series 5315-M1

Description
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.
Description
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

Suppliers

Company
Product
Description
Supplier Links
Double-row Angular Contact - 5000 Series -  5300-M Series - 5315-M1 - SKF/Global
Lansdale, PA, USA
Double-row Angular Contact - 5000 Series - 5300-M Series
5315-M1
Double-row Angular Contact - 5000 Series - 5300-M Series 5315-M1
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

Supplier's Site
Double-row Angular Contact - 5000 Series -  5300-M Series - 5315-M1 - SKF/North America
Lansdale, PA, USA
Double-row Angular Contact - 5000 Series - 5300-M Series
5315-M1
Double-row Angular Contact - 5000 Series - 5300-M Series 5315-M1
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 5315-M1 5315-M1
Product Name Double-row Angular Contact - 5000 Series - 5300-M Series Double-row Angular Contact - 5000 Series - 5300-M Series
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating Crown-Type Heat-Treated Pressed Steel Crown-Type Heat-Treated Pressed Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing); Single Seal (optional feature); Double Seal (optional feature); Single Shield (optional feature); Double Shield (optional feature) None (Open Bearing); Single Seal (optional feature); Double Seal (optional feature); Single Shield (optional feature); Double Shield (optional feature)
Bearing Class ABEC3 / Class 6 / P6 ABEC3 / Class 6 / P6
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS1809 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details