SKF/Global Double-row Angular Contact - 5000 Series - 5300-C Series 5315-C1

Description
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.
Description
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

Suppliers

Company
Product
Description
Supplier Links
Double-row Angular Contact - 5000 Series -  5300-C Series - 5315-C1 - SKF/Global
Lansdale, PA, USA
Double-row Angular Contact - 5000 Series - 5300-C Series
5315-C1
Double-row Angular Contact - 5000 Series - 5300-C Series 5315-C1
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

Supplier's Site
Double-row Angular Contact - 5000 Series -  5300-C Series - 5315-C1 - SKF/North America
Lansdale, PA, USA
Double-row Angular Contact - 5000 Series - 5300-C Series
5315-C1
Double-row Angular Contact - 5000 Series - 5300-C Series 5315-C1
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 5315-C1 5315-C1
Product Name Double-row Angular Contact - 5000 Series - 5300-C Series Double-row Angular Contact - 5000 Series - 5300-C Series
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating Crown-Type Heat-Treated Pressed Steel Crown-Type Heat-Treated Pressed Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing); Single Seal (optional feature); Double Seal (optional feature); Single Shield (optional feature); Double Shield (optional feature) None (Open Bearing); Single Seal (optional feature); Double Seal (optional feature); Single Shield (optional feature); Double Shield (optional feature)
Bearing Class ABEC3 / Class 6 / P6 ABEC3 / Class 6 / P6
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3115M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details