SKF Group (The) Bearing 5310MFFG

Description
ANGULAR CONTACT BEARING, DOUBLE ROW, 50MM BORE, 110MM OD, 1.7500 INCH WIDTH, DOUBLE SHIELD, W/SMAP RING, 30 DEGREE CONTACT ANGLE, C3. FREE 2 YEAR RADWELL WARRANTY
Description
ANGULAR CONTACT BEARING, DOUBLE ROW, 50MM BORE, 110MM OD, 1.7500 INCH WIDTH, DOUBLE SHIELD, W/SMAP RING, 30 DEGREE CONTACT ANGLE, C3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19448612 - Radwell International
Willingboro, NJ, United States
Bearing
19448612
Bearing 19448612
ANGULAR CONTACT BEARING, DOUBLE ROW, 50MM BORE, 110MM OD, 1.7500 INCH WIDTH, DOUBLE SHIELD, W/SMAP RING, 30 DEGREE CONTACT ANGLE, C3. FREE 2 YEAR RADWELL WARRANTY

ANGULAR CONTACT BEARING, DOUBLE ROW, 50MM BORE, 110MM OD, 1.7500 INCH WIDTH, DOUBLE SHIELD, W/SMAP RING, 30 DEGREE CONTACT ANGLE, C3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 19448612
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Double-Row Angular Contact Ball Bearing - Sealed Type:  ID 55~75mm - CCTY Bearing
Specs
Seals / Shields Double Seal
Type Double Row Angular Contact
Grease 4500 to 6300 rpm
View Details
Bearing - 49433302 - Radwell International
Barden Precision Bearings
View Details