SKF Group (The) Bearing 5306-A

Description
ANGULAR CONTACT BEARING, DOUBLE ROW, ROUND BORE, 30MM BORE, 72MM OUTER DIAMETER, 1.1875IN WIDTH, OPEN CLOSURE, 30 DEGREE CONTACT ANGLE, C0 INTERNAL CLEARANCE, NO SNAP RING, HIGH CARBON CHROME STEEL, 28100 N STATIC LOAD, 40500 N DYNAMIC LOAD. FREE 2 YEAR RADWELL WARRANTY
Description
ANGULAR CONTACT BEARING, DOUBLE ROW, ROUND BORE, 30MM BORE, 72MM OUTER DIAMETER, 1.1875IN WIDTH, OPEN CLOSURE, 30 DEGREE CONTACT ANGLE, C0 INTERNAL CLEARANCE, NO SNAP RING, HIGH CARBON CHROME STEEL, 28100 N STATIC LOAD, 40500 N DYNAMIC LOAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 112853879 - Radwell International
Willingboro, NJ, United States
Bearing
112853879
Bearing 112853879
ANGULAR CONTACT BEARING, DOUBLE ROW, ROUND BORE, 30MM BORE, 72MM OUTER DIAMETER, 1.1875IN WIDTH, OPEN CLOSURE, 30 DEGREE CONTACT ANGLE, C0 INTERNAL CLEARANCE, NO SNAP RING, HIGH CARBON CHROME STEEL, 28100 N STATIC LOAD, 40500 N DYNAMIC LOAD. FREE 2 YEAR RADWELL WARRANTY

ANGULAR CONTACT BEARING, DOUBLE ROW, ROUND BORE, 30MM BORE, 72MM OUTER DIAMETER, 1.1875IN WIDTH, OPEN CLOSURE, 30 DEGREE CONTACT ANGLE, C0 INTERNAL CLEARANCE, NO SNAP RING, HIGH CARBON CHROME STEEL, 28100 N STATIC LOAD, 40500 N DYNAMIC LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 112853879
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Precision Flanged Ball Bearing - F103-2RS - Berliss
Specs
Design Features Flanged
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
Type A  KF - Angular - KF110AR0 - KAYDON Bearings
Specs
Bearing Class ABEC 1 / Class 0 / P0; ABEC3 / Class 6 / P6 (optional feature); ABEC5 / Class 5 / P5 (optional feature); ABEC 7 / Class 4 / P4 (optional feature)
Seals / Shields None (Open Bearing)
Type One Directional Thrust Angular Thin-section
View Details
2 suppliers