SKF/Global Double-row Angular Contact - 5000 Series - 5300-SB Series 5302-SB

Description
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.
Description
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

Suppliers

Company
Product
Description
Supplier Links
Double-row Angular Contact - 5000 Series -  5300-SB Series - 5302-SB - SKF/Global
Lansdale, PA, USA
Double-row Angular Contact - 5000 Series - 5300-SB Series
5302-SB
Double-row Angular Contact - 5000 Series - 5300-SB Series 5302-SB
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

Supplier's Site
Double-row Angular Contact - 5000 Series -  5300-SB Series - 5302-SB - SKF/North America
Lansdale, PA, USA
Double-row Angular Contact - 5000 Series - 5300-SB Series
5302-SB
Double-row Angular Contact - 5000 Series - 5300-SB Series 5302-SB
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

Supplier's Site
Bearing - 19446296 - Radwell International
Willingboro, NJ, United States
Bearing
19446296
Bearing 19446296
DISCONTINUED BY MANUFACTURER, BEARING, ANGULAR CONTACT, OPEN, 15MM BORE ,42MM OD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BEARING, ANGULAR CONTACT, OPEN, 15MM BORE ,42MM OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America Radwell International
Product Category Ball Bearings Ball Bearings Angular Contact Bearings
Product Number 5302-SB 5302-SB 19446296
Product Name Double-row Angular Contact - 5000 Series - 5300-SB Series Double-row Angular Contact - 5000 Series - 5300-SB Series Bearing
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating Crown-Type Heat-Treated Pressed Steel Crown-Type Heat-Treated Pressed Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing); Single Seal (optional feature); Double Seal (optional feature); Single Shield (optional feature); Double Shield (optional feature) None (Open Bearing); Single Seal (optional feature); Double Seal (optional feature); Single Shield (optional feature); Double Shield (optional feature)
Bearing Class ABEC3 / Class 6 / P6 ABEC3 / Class 6 / P6
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-125-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details