SKF/Global Double-row Angular Contact - 5000 Series - 5200-M Series 5218-M

Description
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.
Description
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

Suppliers

Company
Product
Description
Supplier Links
Double-row Angular Contact - 5000 Series -  5200-M Series - 5218-M - SKF/Global
Lansdale, PA, USA
Double-row Angular Contact - 5000 Series - 5200-M Series
5218-M
Double-row Angular Contact - 5000 Series - 5200-M Series 5218-M
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

Supplier's Site
Double-row Angular Contact - 5000 Series -  5200-M Series - 5218-M - SKF/North America
Lansdale, PA, USA
Double-row Angular Contact - 5000 Series - 5200-M Series
5218-M
Double-row Angular Contact - 5000 Series - 5200-M Series 5218-M
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 5218-M 5218-M
Product Name Double-row Angular Contact - 5000 Series - 5200-M Series Double-row Angular Contact - 5000 Series - 5200-M Series
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating Crown-Type Heat-Treated Pressed Steel Crown-Type Heat-Treated Pressed Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing); Single Seal (optional feature); Double Seal (optional feature); Single Shield (optional feature); Double Shield (optional feature) None (Open Bearing); Single Seal (optional feature); Double Seal (optional feature); Single Shield (optional feature); Double Shield (optional feature)
Bearing Class ABEC3 / Class 6 / P6 ABEC3 / Class 6 / P6
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details