SKF Group (The) Bearing 5211CG

Description
SKF, MRC BEARING ,5211CG ,DOUBLE ROW ANGULAR CONTACT BEARING - 55 MM BORE, 100 MM OD, 1.3125 IN WIDTH, OPEN, W/SNAP RING. FREE 2 YEAR RADWELL WARRANTY
Description
SKF, MRC BEARING ,5211CG ,DOUBLE ROW ANGULAR CONTACT BEARING - 55 MM BORE, 100 MM OD, 1.3125 IN WIDTH, OPEN, W/SNAP RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19425934 - Radwell International
Willingboro, NJ, United States
Bearing
19425934
Bearing 19425934
SKF, MRC BEARING ,5211CG ,DOUBLE ROW ANGULAR CONTACT BEARING - 55 MM BORE, 100 MM OD, 1.3125 IN WIDTH, OPEN, W/SNAP RING. FREE 2 YEAR RADWELL WARRANTY

SKF, MRC BEARING ,5211CG ,DOUBLE ROW ANGULAR CONTACT BEARING - 55 MM BORE, 100 MM OD, 1.3125 IN WIDTH, OPEN, W/SNAP RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 19425934
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields Single Seal
Design Units Metric
View Details
Precision Flanged Ball Bearing - PRBB102206-2RS - Berliss
Specs
Design Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
8mm Series - K07008XP0 - KAYDON Bearings
Specs
Material / Plating Ceramic Balls (optional feature)
Seals / Shields None (Open Bearing)
Type Four Point Contact Thin-section
View Details
2 suppliers