SKF Group (The) Bearing 5209MFF

Description
BALL BEARING, 5200-M SERIES, 45 MM BORE, 85 MM OUTER DIAMETER, 1.18 WIDTH, 30 DEGREE CONTACT ANGLE, DOUBLE SHIELDED, WITHOUT SNAP RING, DOUBLE ROW, ANGULAR CONTACT. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, 5200-M SERIES, 45 MM BORE, 85 MM OUTER DIAMETER, 1.18 WIDTH, 30 DEGREE CONTACT ANGLE, DOUBLE SHIELDED, WITHOUT SNAP RING, DOUBLE ROW, ANGULAR CONTACT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19462258 - Radwell International
Willingboro, NJ, United States
Bearing
19462258
Bearing 19462258
BALL BEARING, 5200-M SERIES, 45 MM BORE, 85 MM OUTER DIAMETER, 1.18 WIDTH, 30 DEGREE CONTACT ANGLE, DOUBLE SHIELDED, WITHOUT SNAP RING, DOUBLE ROW, ANGULAR CONTACT. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, 5200-M SERIES, 45 MM BORE, 85 MM OUTER DIAMETER, 1.18 WIDTH, 30 DEGREE CONTACT ANGLE, DOUBLE SHIELDED, WITHOUT SNAP RING, DOUBLE ROW, ANGULAR CONTACT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 19462258
Product Name Bearing
Primary Bearing Category Angular Contact Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details