SKF/Global Double-row Angular Contact - 5000 Series - 5200-C Series 5209-C

Description
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.
Description
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

Suppliers

Company
Product
Description
Supplier Links
Double-row Angular Contact - 5000 Series -  5200-C Series - 5209-C - SKF/Global
Lansdale, PA, USA
Double-row Angular Contact - 5000 Series - 5200-C Series
5209-C
Double-row Angular Contact - 5000 Series - 5200-C Series 5209-C
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

Supplier's Site
Double-row Angular Contact - 5000 Series -  5200-C Series - 5209-C - SKF/North America
Lansdale, PA, USA
Double-row Angular Contact - 5000 Series - 5200-C Series
5209-C
Double-row Angular Contact - 5000 Series - 5200-C Series 5209-C
MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30° contact angle.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 5209-C 5209-C
Product Name Double-row Angular Contact - 5000 Series - 5200-C Series Double-row Angular Contact - 5000 Series - 5200-C Series
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating Crown-Type Heat-Treated Pressed Steel Crown-Type Heat-Treated Pressed Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing); Single Seal (optional feature); Double Seal (optional feature); Single Shield (optional feature); Double Shield (optional feature) None (Open Bearing); Single Seal (optional feature); Double Seal (optional feature); Single Shield (optional feature); Double Shield (optional feature)
Bearing Class ABEC3 / Class 6 / P6 ABEC3 / Class 6 / P6
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-72 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 4010 lbs (1819 kg)
Dynamic Radial 10880 lbs (4934 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F3725G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details