SKF Group (The) Bearing 5208CF

Description
DOUBLE ROW ANGULAR CONTACT BEARING, 40MM BORE, 80MM OD, 1.1875IN WIDTH, SINGLE SHIELD, 30 ° CONTACT ANGLE, C3. FREE 2 YEAR RADWELL WARRANTY
Description
DOUBLE ROW ANGULAR CONTACT BEARING, 40MM BORE, 80MM OD, 1.1875IN WIDTH, SINGLE SHIELD, 30 ° CONTACT ANGLE, C3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19485219 - Radwell International
Willingboro, NJ, United States
Bearing
19485219
Bearing 19485219
DOUBLE ROW ANGULAR CONTACT BEARING, 40MM BORE, 80MM OD, 1.1875IN WIDTH, SINGLE SHIELD, 30 ° CONTACT ANGLE, C3. FREE 2 YEAR RADWELL WARRANTY

DOUBLE ROW ANGULAR CONTACT BEARING, 40MM BORE, 80MM OD, 1.1875IN WIDTH, SINGLE SHIELD, 30 ° CONTACT ANGLE, C3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 19485219
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Precision Flanged Ball Bearing - PRBB082206-2RS - Berliss
Specs
Design Features Flanged
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
Zirconia Races, SI3N4 Balls Angular Contact Full Ceramic Bearings - 707 Z/S TP LD - Boca Bearings Company
Specs
Design Features Angular Contact Full Ceramic Bearings
Static Axial 16 lbs (7 kg)
Dynamic Axial 29 lbs (13 kg)
View Details