SKF Group (The) Bearing 5207CF

Description
DOUBLE ROW BALL BEARING, 35MM BORE, 72MMOD, 1.0625INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DOUBLE ROW BALL BEARING, 35MM BORE, 72MMOD, 1.0625INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19427828 - Radwell International
Willingboro, NJ, United States
Bearing
19427828
Bearing 19427828
DOUBLE ROW BALL BEARING, 35MM BORE, 72MMOD, 1.0625INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

DOUBLE ROW BALL BEARING, 35MM BORE, 72MMOD, 1.0625INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 19427828
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details