SKF Group (The) Bearing 5206A-2RS1/C3

Description
ANGULAR CONTACT BEARING, DOUBLE ROW, 30 MM BORE, 62 MM OD, 23813 MM WIDTH, C3 INTERNAL CLEARANCE, 7500 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
ANGULAR CONTACT BEARING, DOUBLE ROW, 30 MM BORE, 62 MM OD, 23813 MM WIDTH, C3 INTERNAL CLEARANCE, 7500 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 26013935 - Radwell International
Willingboro, NJ, United States
Bearing
26013935
Bearing 26013935
ANGULAR CONTACT BEARING, DOUBLE ROW, 30 MM BORE, 62 MM OD, 23813 MM WIDTH, C3 INTERNAL CLEARANCE, 7500 RPM. FREE 2 YEAR RADWELL WARRANTY

ANGULAR CONTACT BEARING, DOUBLE ROW, 30 MM BORE, 62 MM OD, 23813 MM WIDTH, C3 INTERNAL CLEARANCE, 7500 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 26013935
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

17mm ID, 47mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7303B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 13000 rpm
Oil 17000 rpm
View Details
Ball Bearings - 2058749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Double-Row Angular Contact Ball Bearing - Sealed Type: ID 10~55mm - CCTY Bearing
Specs
Seals / Shields Double Seal
Type Double Row Angular Contact
Grease 5000 to 22000 rpm
View Details
GMN Bearing, USA Ltd.
Specs
Bearing Class ABEC 7 / Class 4 / P4 (optional feature); ABEC 9 / Class 2 / P2 (optional feature)
Material / Plating Ceramic Balls (optional feature); Chrome Plated
Seals / Shields None (Open Bearing)
View Details