SKF Group (The) Bearing 5202-ATN9

Description
ANGULAR CONTACT BEARING 15MM BORE X35MM OD X 5/8IN. FREE 2 YEAR RADWELL WARRANTY
Description
ANGULAR CONTACT BEARING 15MM BORE X35MM OD X 5/8IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 58795569 - Radwell International
Willingboro, NJ, United States
Bearing
58795569
Bearing 58795569
ANGULAR CONTACT BEARING 15MM BORE X35MM OD X 5/8IN. FREE 2 YEAR RADWELL WARRANTY

ANGULAR CONTACT BEARING 15MM BORE X35MM OD X 5/8IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 58795569
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields Single Seal
Design Units Metric
View Details
Spindle Ball Bearings -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Bearing Class ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
Material / Plating Chrome Steel 100 Cr6
Operating Temperature 120 F (49 C)
View Details
Angular Contact Ball Bearings, Single Row - 7207 BEP - 1210010207 - SKF/Global
Specs
Seals / Shields None (Open Bearing)
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
2 suppliers