SKF Group (The) Bearing 5201SB

Description
DOUBLE ROW ANGULAR CONTACT BEARING, ID 12 MM , OD 32 MM . FREE 2 YEAR RADWELL WARRANTY
Description
DOUBLE ROW ANGULAR CONTACT BEARING, ID 12 MM , OD 32 MM . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19393113 - Radwell International
Willingboro, NJ, United States
Bearing
19393113
Bearing 19393113
DOUBLE ROW ANGULAR CONTACT BEARING, ID 12 MM , OD 32 MM . FREE 2 YEAR RADWELL WARRANTY

DOUBLE ROW ANGULAR CONTACT BEARING, ID 12 MM , OD 32 MM . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 19393113
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields Single Seal
Design Units Metric
View Details
25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Four Point Contact Ball Bearing - ID 30~80mm - CCTY Bearing
Specs
Type Four Point Contact
Grease 7000 to 19000 rpm
View Details
Bearing - 19604675 - Radwell International
Barden Precision Bearings
Specs
Application Spindle / Super Precision
View Details