SKF Group (The) Ball Bearings 51310

Description
SKF 51310 Ball Bearing
Request a Quote
Description
SKF 51310 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2076314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2076314
Ball Bearings 2076314
SKF 51310 Ball Bearing

SKF 51310 Ball Bearing

Supplier's Site
Bearing - 41132898 - Radwell International
Willingboro, NJ, United States
Bearing
41132898
Bearing 41132898
THRUST BALL BEARING, 50X95X31MM. FREE 2 YEAR RADWELL WARRANTY

THRUST BALL BEARING, 50X95X31MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2076314 41132898
Product Name Ball Bearings Bearing
Primary Bearing Category Thrust Bearing Thrust Bearing
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Ball Bearings - 2058832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details