SKF Group (The) Ball Bearings 51201

Description
SKF 51201 Ball Bearing
Request a Quote
Description
SKF 51201 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2076293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2076293
Ball Bearings 2076293
SKF 51201 Ball Bearing

SKF 51201 Ball Bearing

Supplier's Site
Bearing - 17738658 - Radwell International
Willingboro, NJ, United States
Bearing
17738658
Bearing 17738658
DISCONTINUED BY MANUFACTURER, BALL BEARING,THRUST,SINGL E DIRECTION, 12X28X11MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BALL BEARING,THRUST,SINGLE DIRECTION, 12X28X11MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2076293 17738658
Product Name Ball Bearings Bearing
Primary Bearing Category Thrust Bearing Thrust Bearing
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details