SKF Group (The) Ball Bearings 51128

Description
SKF 51128 Ball Bearing
Request a Quote
Description
SKF 51128 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2076285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2076285
Ball Bearings 2076285
SKF 51128 Ball Bearing

SKF 51128 Ball Bearing

Supplier's Site
Bearing - 88895554 - Radwell International
Willingboro, NJ, United States
Bearing
88895554
Bearing 88895554
BALL THRUST BEARING - SINGLE-DIRECTION, 140 MM BORE, 180 MM OD, 31 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

BALL THRUST BEARING - SINGLE-DIRECTION, 140 MM BORE, 180 MM OD, 31 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2076285 88895554
Product Name Ball Bearings Bearing
Primary Bearing Category Thrust Bearing Thrust Bearing
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2346858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details