SKF Group (The) Ball Bearings 51126

Description
SKF 51126 Ball Bearing
Request a Quote
Description
SKF 51126 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2076284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2076284
Ball Bearings 2076284
SKF 51126 Ball Bearing

SKF 51126 Ball Bearing

Supplier's Site
Bearing - 24606234 - Radwell International
Willingboro, NJ, United States
Bearing
24606234
Bearing 24606234
SKF, 51126, BALL BEARING, SINGLE THRUST, 130MM BORE 170MM OD 30MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

SKF, 51126, BALL BEARING, SINGLE THRUST, 130MM BORE 170MM OD 30MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2076284 24606234
Product Name Ball Bearings Bearing
Primary Bearing Category Thrust Bearing Thrust Bearing
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details