SKF Group (The) Ball Bearings 51115

Description
SKF 51115 Ball Bearing
Request a Quote
Description
SKF 51115 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2076278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2076278
Ball Bearings 2076278
SKF 51115 Ball Bearing

SKF 51115 Ball Bearing

Supplier's Site
Bearing - 56909436 - Radwell International
Willingboro, NJ, United States
Bearing
56909436
Bearing 56909436
THRUST BALL BEARING, 75 MM BORE X 100 MM OUTER DIAMETER X 19 MM WIDTH, SEPARABLE. FREE 2 YEAR RADWELL WARRANTY

THRUST BALL BEARING, 75 MM BORE X 100 MM OUTER DIAMETER X 19 MM WIDTH, SEPARABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2076278 56909436
Product Name Ball Bearings Bearing
Primary Bearing Category Thrust Bearing Thrust Bearing
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details