SKF Group (The) Seal 401200

Description
[EXTERNAL] V-RING, FACE SEAL - MOLDED - SPLIT DESIGN, SINGLE ELEMENT, MAXIMUM PRESSURE: 10 PSI, SHAFT DIAMETER: 4-5/8", HOUSING BORE DIAMETER: 5.455", TEMPERATURE RANGE [F]: [-40 ~ 225] DEGREES, MATERIAL: NITRILE. FREE 2 YEAR RADWELL WARRANTY
Description
[EXTERNAL] V-RING, FACE SEAL - MOLDED - SPLIT DESIGN, SINGLE ELEMENT, MAXIMUM PRESSURE: 10 PSI, SHAFT DIAMETER: 4-5/8", HOUSING BORE DIAMETER: 5.455", TEMPERATURE RANGE [F]: [-40 ~ 225] DEGREES, MATERIAL: NITRILE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Seal - 33787858 - Radwell International
Willingboro, NJ, United States
[EXTERNAL] V-RING, FACE SEAL - MOLDED - SPLIT DESIGN, SINGLE ELEMENT, MAXIMUM PRESSURE: 10 PSI, SHAFT DIAMETER: 4-5/8", HOUSING BORE DIAMETER: 5.455", TEMPERATURE RANGE [F]: [-40 ~ 225] DEGREES, MATERIAL: NITRILE. FREE 2 YEAR RADWELL WARRANTY

[EXTERNAL] V-RING, FACE SEAL - MOLDED - SPLIT DESIGN, SINGLE ELEMENT, MAXIMUM PRESSURE: 10 PSI, SHAFT DIAMETER: 4-5/8", HOUSING BORE DIAMETER: 5.455", TEMPERATURE RANGE [F]: [-40 ~ 225] DEGREES, MATERIAL: NITRILE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Mechanical Seals
Product Number 33787858
Product Name Seal
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Shaft Seal - Dairy Seal - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Customized Dynamic Sealing Solutions -  - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Seal Application Pump; Cryogenic Seal; Racing, Nuclear, Industrial, Aerospace, Medical
Rubbing Speed 19600 ft/min (9957 cm/sec)
View Details
Heavy Duty API Stationary Cartridge Seal - Style 58 - Flex-A-Seal, Inc.
Specs
Mechanical Seal Type Single
Seal Design Pusher
Spring Element Multi-spring
View Details