SKF Group (The) Seal 400351

Description
V RING SEAL, 1.3" - 1.42" SHAFT DIAMETER RANGE: 35MM, REFERENCE METRIC SHAFT DIAMETER: 0.41", FREE WIDTH: 0.354, +/- 0.03" FITTED WIDTH, VR2 SEAL CONSTRUCTION: NITRILE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
V RING SEAL, 1.3" - 1.42" SHAFT DIAMETER RANGE: 35MM, REFERENCE METRIC SHAFT DIAMETER: 0.41", FREE WIDTH: 0.354, +/- 0.03" FITTED WIDTH, VR2 SEAL CONSTRUCTION: NITRILE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Seal - 57178646 - Radwell International
Willingboro, NJ, United States
V RING SEAL, 1.3" - 1.42" SHAFT DIAMETER RANGE: 35MM, REFERENCE METRIC SHAFT DIAMETER: 0.41", FREE WIDTH: 0.354, +/- 0.03" FITTED WIDTH, VR2 SEAL CONSTRUCTION: NITRILE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

V RING SEAL, 1.3" - 1.42" SHAFT DIAMETER RANGE: 35MM, REFERENCE METRIC SHAFT DIAMETER: 0.41", FREE WIDTH: 0.354, +/- 0.03" FITTED WIDTH, VR2 SEAL CONSTRUCTION: NITRILE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Mechanical Seals
Product Number 57178646
Product Name Seal
Unlock Full Specs
to access all available technical data

Similar Products

Seal SET - EADS-F-D40-67A - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Split Seal for Large Diameter Shafts - AH Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Mechanical Seals - CEFILAC GPA® - Technetics Group
Specs
Seal Application Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed 2950 ft/min (1499 cm/sec)
Operating Pressure 218 psi (153 m H2O)
View Details
Externally Mounted Mechanical Seal - Style 23 - Flex-A-Seal, Inc.
Specs
Mechanical Seal Type Single
Seal Design Pusher
Spring Element Multi-spring
View Details