SKF Group (The) Bearing 3316 E/C3

Description
DOUBLE ROW ANGULAR CONTACT BEARING, 80 X 170 X 68.3 MM. FREE 2 YEAR RADWELL WARRANTY
Description
DOUBLE ROW ANGULAR CONTACT BEARING, 80 X 170 X 68.3 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 114867617 - Radwell International
Willingboro, NJ, United States
Bearing
114867617
Bearing 114867617
DOUBLE ROW ANGULAR CONTACT BEARING, 80 X 170 X 68.3 MM. FREE 2 YEAR RADWELL WARRANTY

DOUBLE ROW ANGULAR CONTACT BEARING, 80 X 170 X 68.3 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 114867617
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields Single Seal
Design Units Metric
View Details
Bearing - 176156194 - Radwell International
Barden Precision Bearings
View Details
Specs
Type Double Row Angular Contact
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details