SKF Group (The) Ball Bearings 3306 A

Description
SKF 3306 A Angular Contact Ball Bearing
Request a Quote
Description
SKF 3306 A Angular Contact Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1959541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1959541
Ball Bearings 1959541
SKF 3306 A Angular Contact Ball Bearing

SKF 3306 A Angular Contact Ball Bearing

Supplier's Site
Bearing - 79195913 - Radwell International
Willingboro, NJ, United States
Bearing
79195913
Bearing 79195913
30MM BORE DIAM, 72MM OD, OPEN ANGULAR CONTACT RADIAL BALL BEARING 30.2MM WIDE, 2 ROWS, ROUND BORE, 29,000 LB STATIC CAPACITY, 41,600 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

30MM BORE DIAM, 72MM OD, OPEN ANGULAR CONTACT RADIAL BALL BEARING 30.2MM WIDE, 2 ROWS, ROUND BORE, 29,000 LB STATIC CAPACITY, 41,600 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 1959541 79195913
Product Name Ball Bearings Bearing
Primary Bearing Category Angular Contact Ball Bearing Radial Ball Bearing; Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
8mm Bore, 22mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP2208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details