SKF Group (The) Ball Bearings 3305 A/C3

Description
SKF 3305 A/C3 Ball Bearing
Request a Quote
Description
SKF 3305 A/C3 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 461703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
461703
Ball Bearings 461703
SKF 3305 A/C3 Ball Bearing

SKF 3305 A/C3 Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 461703
Product Name Ball Bearings
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details