SKF Group (The) Bearing 32306-J2/Q

Description
TAPERED ROLLER BEARING ASSEMBLY, 33MM BORE, 72MM OD, 27MM CONE WIDTH, 23MM CUP WIDTH, . FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING ASSEMBLY, 33MM BORE, 72MM OD, 27MM CONE WIDTH, 23MM CUP WIDTH, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 123131938 - Radwell International
Willingboro, NJ, United States
Bearing
123131938
Bearing 123131938
TAPERED ROLLER BEARING ASSEMBLY, 33MM BORE, 72MM OD, 27MM CONE WIDTH, 23MM CUP WIDTH, . FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING ASSEMBLY, 33MM BORE, 72MM OD, 27MM CONE WIDTH, 23MM CUP WIDTH, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 123131938
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-125 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
Overall Width 71.0000 inch (1803.399 mm)
View Details
.5000 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11200 lbs (5079 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1465269 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details