SKF Group (The) Bearing 3212A

Description
ANGULAR CONTACT BEARING, 60MM BORE. FREE 2 YEAR RADWELL WARRANTY
Description
ANGULAR CONTACT BEARING, 60MM BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 53493222 - Radwell International
Willingboro, NJ, United States
Bearing
53493222
Bearing 53493222
ANGULAR CONTACT BEARING, 60MM BORE. FREE 2 YEAR RADWELL WARRANTY

ANGULAR CONTACT BEARING, 60MM BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 53493222
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

17mm ID, 47mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7303B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 13000 rpm
Oil 17000 rpm
View Details
Ball Bearings - 2058815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields Single Seal
Design Units Metric
View Details
Bearing - 176156194 - Radwell International
Barden Precision Bearings
View Details
5200 Series double row, angular contact bearings - 5202 - Noma Bearing Corporation
Specs
Type Double Row Angular Contact
Design Units Metric
Bore 0.5906 inch (15.001 mm)
View Details