SKF Group (The) Ball Bearings 3211 A-2RS1/MT33

Description
SKF 3211 A-2RS1/MT33
Request a Quote
Description
SKF 3211 A-2RS1/MT33
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2079889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2079889
Ball Bearings 2079889
SKF 3211 A-2RS1/MT33

SKF 3211 A-2RS1/MT33

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 2079889
Product Name Ball Bearings
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields Single Seal
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details