SKF Group (The) Ball Bearings 3210 A

Description
SKF 3210 A Ball Bearing
Request a Quote
Description
SKF 3210 A Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2851793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2851793
Ball Bearings 2851793
SKF 3210 A Ball Bearing

SKF 3210 A Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 2851793
Product Name Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details