SKF Group (The) Ball Bearings 3209 A

Description
SKF 3209 A Ball Bearing
Request a Quote
Description
SKF 3209 A Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2079879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2079879
Ball Bearings 2079879
SKF 3209 A Ball Bearing

SKF 3209 A Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 2079879
Product Name Ball Bearings
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
17mm Bore, 40mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP4017 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details