SKF Group (The) Bearing 3208A-2RS1C3

Description
40MM BORE DIAM, 80MM OD, DOUBLE SEAL ANGULAR CONTACT RADIAL BALL BEARING 30.2MM WIDE, 2 ROWS, ROUND BORE, 34,000 LB STATIC CAPACITY, 44,900 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
40MM BORE DIAM, 80MM OD, DOUBLE SEAL ANGULAR CONTACT RADIAL BALL BEARING 30.2MM WIDE, 2 ROWS, ROUND BORE, 34,000 LB STATIC CAPACITY, 44,900 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 22554151 - Radwell International
Willingboro, NJ, United States
Bearing
22554151
Bearing 22554151
40MM BORE DIAM, 80MM OD, DOUBLE SEAL ANGULAR CONTACT RADIAL BALL BEARING 30.2MM WIDE, 2 ROWS, ROUND BORE, 34,000 LB STATIC CAPACITY, 44,900 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

40MM BORE DIAM, 80MM OD, DOUBLE SEAL ANGULAR CONTACT RADIAL BALL BEARING 30.2MM WIDE, 2 ROWS, ROUND BORE, 34,000 LB STATIC CAPACITY, 44,900 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 22554151
Product Name Bearing
Primary Bearing Category Radial Ball Bearing; Angular Contact Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details