SKF Group (The) Ball Bearings 3208 A-2ZTN9/MT33

Description
SKF 3208 A-2ZTN9/MT33 Ball Bearing
Request a Quote
Description
SKF 3208 A-2ZTN9/MT33 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2079876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2079876
Ball Bearings 2079876
SKF 3208 A-2ZTN9/MT33 Ball Bearing

SKF 3208 A-2ZTN9/MT33 Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 2079876
Product Name Ball Bearings
Material / Plating Non-Metallic
Rolling Element Steel
Seals / Shields Single Shield
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-90 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details