SKF Group (The) Ball Bearings 3207 A-2RS1TN9/MT33

Description
SKF 3207 A-2RS1TN9/MT33 Ball Bearing
Request a Quote
Description
SKF 3207 A-2RS1TN9/MT33 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 505625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
505625
Ball Bearings 505625
SKF 3207 A-2RS1TN9/MT33 Ball Bearing

SKF 3207 A-2RS1TN9/MT33 Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 505625
Product Name Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P5012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details