SKF Group (The) Ball Bearings 3204 A

Description
SKF 3204 A Ball Bearing
Request a Quote
Description
SKF 3204 A Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2851658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2851658
Ball Bearings 2851658
SKF 3204 A Ball Bearing

SKF 3204 A Ball Bearing

Supplier's Site
Ball Bearings - 2079848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2079848
Ball Bearings 2079848
SKF 3204 A Angular Contact Ball Bearing

SKF 3204 A Angular Contact Ball Bearing

Supplier's Site
Bearing - 118968448 - Radwell International
Willingboro, NJ, United States
Bearing
118968448
Bearing 118968448
20MM BORE DIAM, 47MM OD, OPEN ANGULAR CONTACT RADIAL BALL BEARING 20.6MM WIDE, 2 ROWS, ROUND BORE, 12,000 LB STATIC CAPACITY, 19,000 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

20MM BORE DIAM, 47MM OD, OPEN ANGULAR CONTACT RADIAL BALL BEARING 20.6MM WIDE, 2 ROWS, ROUND BORE, 12,000 LB STATIC CAPACITY, 19,000 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings Ball Bearings
Product Number 2851658 2079848 118968448
Product Name Ball Bearings Ball Bearings Bearing
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing Radial Ball Bearing; Angular Contact Ball Bearing
Material / Plating Steel Sheet Metal
Rolling Element Steel Steel
Seals / Shields None (Open Bearing) None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details